onsemi N-Channel 60V 6A MOSFET Transistor CPH6442-TL-W

Description
Single N-Channel Power MOSFET, 60V, 6A, 43mΩ, 3000-REEL Product overview: CPH6442-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6442-TL-W can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single N-Channel Power MOSFET, 60V, 6A, 43mΩ, 3000-REEL Product overview: CPH6442-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6442-TL-W can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CPH6442 is an N-Channel MOSFET with a maximum drain-to-source voltage (VDSS) of 60V and a continuous drain current (ID) rating of 6A. It features a low on-resistance of 43 m,Ѷ at a gate-source voltage (VGS) of 10V, making it suitable for applications requiring efficient power management. The device has a maximum power dissipation of 1.6W and can operate at junction temperatures up to 150°C. The gate threshold voltage ranges from 1.2V to 2.6V, allowing for compatibility with various control voltages. The MOSFET is also equipped with ESD diode protection on the gate, enhancing its reliability in sensitive applications. It is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious designs. The device is packaged in a compact SOT-26 (CPH6) form factor, facilitating integration into space-constrained applications. Engineers should consider the CPH6442 for projects that require a robust, efficient switching solution with a balance of performance and thermal management.

Datasheet Summary
Powered by GS/AI

The CPH6442 is an N-Channel MOSFET with a maximum drain-to-source voltage (VDSS) of 60V and a continuous drain current (ID) rating of 6A. It features a low on-resistance of 43 m,Ѷ at a gate-source voltage (VGS) of 10V, making it suitable for applications requiring efficient power management. The device has a maximum power dissipation of 1.6W and can operate at junction temperatures up to 150°C. The gate threshold voltage ranges from 1.2V to 2.6V, allowing for compatibility with various control voltages. The MOSFET is also equipped with ESD diode protection on the gate, enhancing its reliability in sensitive applications. It is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious designs. The device is packaged in a compact SOT-26 (CPH6) form factor, facilitating integration into space-constrained applications. Engineers should consider the CPH6442 for projects that require a robust, efficient switching solution with a balance of performance and thermal management.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 6A MOSFET Transistor
278-CPH6442-TL-W
N-Channel 60V 6A MOSFET Transistor 278-CPH6442-TL-W
Single N-Channel Power MOSFET, 60V, 6A, 43mΩ, 3000-REEL Product overview: CPH6442-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6442-TL-W can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET, 60V, 6A, 43mΩ, 3000-REEL Product overview: CPH6442-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6442-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CPH6442-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH6442-TL-WOSTR-ND
Single FETs, MOSFETs CPH6442-TL-WOSTR-ND
N-Channel 60V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH

N-Channel 60V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6442-TL-W - 1030162-CPH6442-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6442-TL-W
1030162-CPH6442-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6442-TL-W 1030162-CPH6442-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1030162-CPH6442-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-CPH Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1040pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030162-CPH6442-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1040pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 60V, 6A, 150Deg C, 1.6W; Channel Type Onsemi - 50AC4902 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 6A, 150Deg C, 1.6W; Channel Type Onsemi
50AC4902
Mosfet, N-Ch, 60V, 6A, 150Deg C, 1.6W; Channel Type Onsemi 50AC4902
MOSFET, N-CH, 60V, 6A, 150DEG C, 1.6W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:1.6W; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 6A, 150DEG C, 1.6W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:1.6W; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - CPH6442-TL-W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CPH6442-TL-W
Single FETs, MOSFETs CPH6442-TL-W
MOSFET N-CH 60V 6A 6CPH

MOSFET N-CH 60V 6A 6CPH

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 4V DRIVE SERIES

MOSFET NCH 4V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6442-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6442-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6442-TL-W
MOSFET N-CH 60V 6A 6CPH

MOSFET N-CH 60V 6A 6CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CPH6442-TL-W CPH6442-TL-WOSTR-ND 1030162-CPH6442-TL-W 50AC4902 CPH6442-TL-W CPH6442-TL-W CPH6442-TL-W
Product Name N-Channel 60V 6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6442-TL-W Mosfet, N-Ch, 60V, 6A, 150Deg C, 1.6W; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-CPH TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 60 volts 60 volts
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data