N-Channel 60V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 1030163-CPH6442-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1040pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
60V 6A N-Channel MOSFET, 43mR Rds On, SOT-23-6 Product overview: CPH6442-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6442-TL-E can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 6A 6CPH
MOSFET N-CH 60V 6A 6CPH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CPH6442-TL-EOSTR-ND | 1030163-CPH6442-TL-E | 278-CPH6442-TL-E | CPH6442-TL-E | CPH6442-TL-E |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6442-TL-E | N-Channel 60V 6A SOT-23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT23; SOT-23-6 | SOT3; SOT23; 6-CPH | SOT23; SOT-23-6 | 1040 pF @ 20 V | |
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts |