onsemi 60V 2A MOSFET Transistor CPH6429-TL-E

Description
MOSFET N-CH 60V 2A CPH6 Product overview: CPH6429-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6429-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 2A CPH6 Product overview: CPH6429-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6429-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2A MOSFET Transistor
278-CPH6429-TL-E
60V 2A MOSFET Transistor 278-CPH6429-TL-E
MOSFET N-CH 60V 2A CPH6 Product overview: CPH6429-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6429-TL-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2A CPH6 Product overview: CPH6429-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6429-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 103838-CPH6429-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
103838-CPH6429-TL-E
Discrete Semiconductor Products 103838-CPH6429-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 103838-CPH6429-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-CPH FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 2.5V Drive Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 220 mOhm @ 1A, 4V Gate Charge (Qg) @ Vgs: 4.2nC @ 4V Input Capacitance (Ciss) @ Vds: 325pF @ 20V Power - Max: 1.6W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 103838-CPH6429-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: 6-CPH
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 220 mOhm @ 1A, 4V
Gate Charge (Qg) @ Vgs: 4.2nC @ 4V
Input Capacitance (Ciss) @ Vds: 325pF @ 20V
Power - Max: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6429-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6429-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6429-TL-E
MOSFET N-CH 60V 2A 6CPH

MOSFET N-CH 60V 2A 6CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CPH6429-TL-E 103838-CPH6429-TL-E CPH6429-TL-E
Product Name 60V 2A MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1600 milliwatts
Unlock Full Specs
to access all available technical data