onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6416-TL-E CPH6416-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 745206-CPH6416-TL-E Manufacturer Homepage: www.onsemi.com Reference case: SOT-23-6 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 745206-CPH6416-TL-E Manufacturer Homepage: www.onsemi.com Reference case: SOT-23-6 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6416-TL-E - 745206-CPH6416-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6416-TL-E
745206-CPH6416-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6416-TL-E 745206-CPH6416-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 745206-CPH6416-TL-E Manufacturer Homepage: www.onsemi.com Reference case: SOT-23-6 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 745206-CPH6416-TL-E
Manufacturer Homepage: www.onsemi.com
Reference case: SOT-23-6
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6416-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6416-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6416-TL-E
NCH 4V DRIVE SERIES

NCH 4V DRIVE SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 745206-CPH6416-TL-E CPH6416-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6416-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF4104STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Single FETs, MOSFETs - UJ3C120080K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
4 suppliers