onsemi Single FETs, MOSFETs CPH6355-TL-W

Description
P-Channel 30V 3A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Request a Quote Datasheet
Description
P-Channel 30V 3A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - CPH6355-TL-W-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH6355-TL-W-ND
Single FETs, MOSFETs CPH6355-TL-W-ND
P-Channel 30V 3A (Ta) 1.6W (Ta) Surface Mount 6-CPH

P-Channel 30V 3A (Ta) 1.6W (Ta) Surface Mount 6-CPH

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -3A MOSFET Transistor
278-CPH6355-TL-W
P-Channel -30V -3A MOSFET Transistor 278-CPH6355-TL-W
Single P-Channel Power MOSFET, -30V, -3A, 169mΩ, 3000-REEL Product overview: CPH6355-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6355-TL-W can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -30V, -3A, 169mΩ, 3000-REEL Product overview: CPH6355-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6355-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6355-TL-W - 1030161-CPH6355-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6355-TL-W
1030161-CPH6355-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6355-TL-W 1030161-CPH6355-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1030161-CPH6355-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-CPH Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 172pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 169 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1030161-CPH6355-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 172pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 169 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6355-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6355-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6355-TL-W
MOSFET P-CH 30V 3A 6CPH

MOSFET P-CH 30V 3A 6CPH

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CPH6355-TL-W-ND 278-CPH6355-TL-W 1030161-CPH6355-TL-W CPH6355-TL-W CPH6355-TL-W
Product Name Single FETs, MOSFETs P-Channel -30V -3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6355-TL-W Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-CPH 172 pF @ 10 V
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data