onsemi Single FETs, MOSFETs CPH6355-TL-H

Description
P-Channel 30V 3A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Request a Quote Datasheet
Description
P-Channel 30V 3A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - CPH6355-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH6355-TL-H-ND
Single FETs, MOSFETs CPH6355-TL-H-ND
P-Channel 30V 3A (Ta) 1.6W (Ta) Surface Mount 6-CPH

P-Channel 30V 3A (Ta) 1.6W (Ta) Surface Mount 6-CPH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6355-TL-H - 202779-CPH6355-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6355-TL-H
202779-CPH6355-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6355-TL-H 202779-CPH6355-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 202779-CPH6355-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-CPH Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 172pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 169 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202779-CPH6355-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 172pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 169 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 3A MOSFET Transistor
278-CPH6355-TL-H
30V 3A MOSFET Transistor 278-CPH6355-TL-H
P-CH MOSFET 30V 3A Si SOT 6-Pin SM Product overview: CPH6355-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6355-TL-H can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 3A Si SOT 6-Pin SM Product overview: CPH6355-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6355-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6355-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6355-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6355-TL-H
MOSFET P-CH 30V 3A 6CPH

MOSFET P-CH 30V 3A 6CPH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CPH6355-TL-H-ND 202779-CPH6355-TL-H 278-CPH6355-TL-H CPH6355-TL-H
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6355-TL-H 30V 3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; 6-CPH SOT23; SOT-23-6
V(BR)DSS 30 volts 30 volts
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data