Manufacturer: ON Semiconductor
Win Source Part Number: 1030160-CPH6354-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 600pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
P-Channel 60V 4A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Trans MOSFET P-CH 60V 4A 6-Pin CPH T/R Product overview: CPH6354-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6354-TL-W can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 4A 6CPH
MOSFET P-CH 60V 4A 6CPH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1030160-CPH6354-TL-W | CPH6354-TL-WOSTR-ND | 278-CPH6354-TL-W | CPH6354-TL-W | CPH6354-TL-W | CPH6354-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6354-TL-W | Single FETs, MOSFETs | 60V 4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 1600 milliwatts | 1600 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |