ON Semiconductor, CPH6350-TL-W
ON Semiconductor, CPH6350-TL-W
ON Semiconductor, CPH6350-TL-W
Manufacturer: ON Semiconductor
Win Source Part Number: 867139-CPH6350-TL-W
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: CPH6350
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CPH6350-TL-WOSCT, CPH6350-TL-WOSDKR, CPH6350-TL-W-ND, CPH6350-TL-WOSTR
P-Ch MOSFET, -30V, -6A, 43mΩ, 6-Pin Product overview: CPH6350-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6350-TL-W can be used for catalog matching and distributor lookup.
P-Channel 30V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
P-Channel 30V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
P-Channel 30V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
MOSFET P-CH 30V 6A 6CPH
MOSFET, P-CH, -30V, -6A, SOT-26; Channel Type:P Channel; Drain Source Voltage Vds:-30V; Continuous Drain Current Id:-6A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-; Power Dissipation:1.6W; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET P-CH Pwr MOSFET 30V 6A 43 mOhm
MOSFET P-CH 30V 6A 6CPH
30V 6A 43mΩ@3A,10V 1.6W P Channel SC-74-6 MOSFETs ROHS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1867375 | 1868052P | 867139-CPH6350-TL-W | 278-CPH6350-TL-W | CPH6350-TL-WOSTR-ND | CPH6350-TL-W | 14AC3586 | CPH6350-TL-W | CPH6350-TL-W | CPH6350-TL-W |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6350-TL-W | -30V -6A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, -30V, -6A, Sot-26; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | Cph6 | SOT3; 6-CPH | SOT23; SOT-23-6 | SOT23; SOT-23-6 | TO-3; SOT26 | SOT23; SOT-23-6 | ||||
| Number of units in IC | 1 | |||||||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||||
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |