onsemi Single FETs, MOSFETs CPH6350-TL-E

Description
P-Channel 30V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Request a Quote Datasheet
Description
P-Channel 30V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - CPH6350-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH6350-TL-E-ND
Single FETs, MOSFETs CPH6350-TL-E-ND
P-Channel 30V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH

P-Channel 30V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -6A MOSFET Transistor
278-CPH6350-TL-E
P-Channel -30V -6A MOSFET Transistor 278-CPH6350-TL-E
P-Channel Power MOSFET, -30V, -6A, 43mΩ, CPH6, 3000-REEL Product overview: CPH6350-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6350-TL-E can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -30V, -6A, 43mΩ, CPH6, 3000-REEL Product overview: CPH6350-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6350-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6350-TL-E - 202778-CPH6350-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6350-TL-E
202778-CPH6350-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6350-TL-E 202778-CPH6350-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 202778-CPH6350-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Case / Package: 6-CPH Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Ta) Max Gate Charge: 13nC @ 10V Max Input Capacitance: 600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202778-CPH6350-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta)
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6350-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6350-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6350-TL-E
MOSFET P-CH 30V 6A 6CPH

MOSFET P-CH 30V 6A 6CPH

Supplier's Site
Single FETs, MOSFETs - CPH6350-TL-E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CPH6350-TL-E
Single FETs, MOSFETs CPH6350-TL-E
MOSFET P-CH 30V 6A 6CPH

MOSFET P-CH 30V 6A 6CPH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CPH6350-TL-E-ND 278-CPH6350-TL-E 202778-CPH6350-TL-E CPH6350-TL-E CPH6350-TL-E
Product Name Single FETs, MOSFETs P-Channel -30V -6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6350-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; 6-CPH SOT23; SOT-23-6 SOT23; SOT-23-6
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
40V 195A MOSFET Transistor - 278-AUIRFS8407TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
5 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details