Manufacturer: ON Semiconductor
Win Source Part Number: 867137-CPH6347-TL-W
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 20 V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CPH6347
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CPH6347-TL-W-ND, CPH6347-TL-WOSCT, CPH6347-TL-WOSTR, CPH6347-TL-WOSDKR
Single P-Channel Power MOSFET, -20V, -6A, 39mΩ, 3000-REEL Product overview: CPH6347-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6347-TL-W can be used for catalog matching and distributor lookup.
P-Channel 20V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
MOSFET P-CH 20V 6A CPH6
MOSFET P-CH 20V 6A 6CPH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 867137-CPH6347-TL-W | 278-CPH6347-TL-W | CPH6347-TL-WOSTR-ND | 598-CPH6347-TL-W | CPH6347-TL-W | CPH6347-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6347-TL-W | P-Channel -20V -6A MOSFET Transistor | Single FETs, MOSFETs | MOSFET P-CH 20V 6A CPH6 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; SOT23; 6-CPH | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |||
| Transistor Technology / Material | SILICON | |||||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |