P-Channel 30V 5A (Ta) 1.6W (Ta) Surface Mount 6-CPH
P-Channel 30V 5A (Ta) 1.6W (Ta) Surface Mount 6-CPH
P-Channel 30V 5A (Ta) 1.6W (Ta) Surface Mount 6-CPH
P-Channel Power MOSFET, -30V, -5A, 59mΩ, CPH6, 3000-REEL Product overview: CPH6341-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6341-TL-W can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -30V, -5A, CPH; Transistor Polarity:P Channel; Continuous Drain Current Id:-5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; Power RoHS Compliant: Yes
MOSFET P-CH 30V 5A 6CPH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CPH6341-TL-WOSTR-ND | 278-CPH6341-TL-W | 30AC9475 | CPH6341-TL-W |
| Product Name | Single FETs, MOSFETs | P-Channel -30V -5A MOSFET Transistor | Mosfet, P-Ch, -30V, -5A, Cph; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |