onsemi Single FETs, MOSFETs CPH6341-M-TL-W

Description
MOSFET P-CH 30V 5A CPH6
Request a Quote Datasheet
Description
MOSFET P-CH 30V 5A CPH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-CPH6341-M-TL-WCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-CPH6341-M-TL-WCT-ND
Single FETs, MOSFETs 488-CPH6341-M-TL-WCT-ND
MOSFET P-CH 30V 5A CPH6

MOSFET P-CH 30V 5A CPH6

Buy Now Datasheet
Single FETs, MOSFETs - 488-CPH6341-M-TL-WTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-CPH6341-M-TL-WTR-ND
Single FETs, MOSFETs 488-CPH6341-M-TL-WTR-ND
MOSFET P-CH 30V 5A CPH6

MOSFET P-CH 30V 5A CPH6

Buy Now Datasheet
Single FETs, MOSFETs - 488-CPH6341-M-TL-WDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-CPH6341-M-TL-WDKR-ND
Single FETs, MOSFETs 488-CPH6341-M-TL-WDKR-ND
MOSFET P-CH 30V 5A CPH6

MOSFET P-CH 30V 5A CPH6

Buy Now Datasheet
Singapore, Singapore
30V 5A MOSFET Transistor
278-CPH6341-M-TL-W
30V 5A MOSFET Transistor 278-CPH6341-M-TL-W
MOSFET P-CH 30V 5A CPH6 Product overview: CPH6341-M-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6341-M-TL-W can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5A CPH6 Product overview: CPH6341-M-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6341-M-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6341-M-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6341-M-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6341-M-TL-W
MOSFET P-CH 30V 5A CPH6

MOSFET P-CH 30V 5A CPH6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-CPH6341-M-TL-WCT-ND 278-CPH6341-M-TL-W CPH6341-M-TL-W CPH6341-M-TL-W
Product Name Single FETs, MOSFETs 30V 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details