Manufacturer: ON Semiconductor
Win Source Part Number: 1030159-CPH6337-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Gate Charge: 5.6nC @ 4.5V
Max Input Capacitance: 405pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Power MOSFET, -12V, 70mΩ, -3.5A, Single P-Channel, CPH6, 3000-REEL Product overview: CPH6337-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6337-TL-E can be used for catalog matching and distributor lookup.
P-Channel 12V 3.5A (Ta) 1.6W (Ta) Surface Mount 6-CPH
MOSFET P-CH 12V 3.5A 6CPH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1030159-CPH6337-TL-E | 278-CPH6337-TL-E | CPH6337-TL-E-ND | CPH6337-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6337-TL-E | P-Channel -12V -3.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 12 volts | |||
| PD | 1600 milliwatts | 1600 milliwatts |