onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6315 CPH6315

Description
Manufacturer: ON Semiconductor Win Source Part Number: 243367-CPH6315 Family Name: CPH6315 Alternative Parts (Cross-Reference): UPA1911ATE-T1-A; uPA1911ATE; UPA1911ATE-T2; UPA1911ATE-T1-AT; Introduction Date: July 13, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 243367-CPH6315 Family Name: CPH6315 Alternative Parts (Cross-Reference): UPA1911ATE-T1-A; uPA1911ATE; UPA1911ATE-T2; UPA1911ATE-T1-AT; Introduction Date: July 13, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6315 - 243367-CPH6315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6315
243367-CPH6315
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6315 243367-CPH6315
Manufacturer: ON Semiconductor Win Source Part Number: 243367-CPH6315 Family Name: CPH6315 Alternative Parts (Cross-Reference): UPA1911ATE-T1-A; uPA1911ATE; UPA1911ATE-T2; UPA1911ATE-T1-AT; Introduction Date: July 13, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243367-CPH6315
Family Name: CPH6315
Alternative Parts (Cross-Reference): UPA1911ATE-T1-A; uPA1911ATE; UPA1911ATE-T2; UPA1911ATE-T1-AT;
Introduction Date: July 13, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 3A MOSFET Transistor
285-CPH6315
20V 3A MOSFET Transistor 285-CPH6315
Trans MOSFET P-CH 20V 3A 6-Pin CPH Product overview: CPH6315 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6315 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 3A 6-Pin CPH Product overview: CPH6315 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6315 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 243367-CPH6315 285-CPH6315
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6315 20V 3A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data