onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6314-TL-E CPH6314-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 243366-CPH6314-TL-E Family Name: CPH6314 Alternative Parts (Cross-Reference): RSQ035P03HZGTR; TSM3457CX6RFG; UPA1914TE-T1-AT; RQ6E035SPTR; Introduction Date: February 24, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 243366-CPH6314-TL-E Family Name: CPH6314 Alternative Parts (Cross-Reference): RSQ035P03HZGTR; TSM3457CX6RFG; UPA1914TE-T1-AT; RQ6E035SPTR; Introduction Date: February 24, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6314-TL-E - 243366-CPH6314-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6314-TL-E
243366-CPH6314-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6314-TL-E 243366-CPH6314-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243366-CPH6314-TL-E Family Name: CPH6314 Alternative Parts (Cross-Reference): RSQ035P03HZGTR; TSM3457CX6RFG; UPA1914TE-T1-AT; RQ6E035SPTR; Introduction Date: February 24, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243366-CPH6314-TL-E
Family Name: CPH6314
Alternative Parts (Cross-Reference): RSQ035P03HZGTR; TSM3457CX6RFG; UPA1914TE-T1-AT; RQ6E035SPTR;
Introduction Date: February 24, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
4V MOSFET Transistor
278-CPH6314-TL-E
4V MOSFET Transistor 278-CPH6314-TL-E
PCH 4V DRIVE SERIES Product overview: CPH6314-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6314-TL-E can be used for catalog matching and distributor lookup.

PCH 4V DRIVE SERIES Product overview: CPH6314-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6314-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6314-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6314-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6314-TL-E
PCH 4V DRIVE SERIES

PCH 4V DRIVE SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 243366-CPH6314-TL-E 278-CPH6314-TL-E CPH6314-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6314-TL-E 4V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Bulk
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7416QTR - 65168-AUIRF7416QTR - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
6 suppliers