onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6313-TL-E CPH6313-TL-E

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969422-CPH6313-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 1.6 W Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 4 A
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969422-CPH6313-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 1.6 W Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6313-TL-E - 969422-CPH6313-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6313-TL-E
969422-CPH6313-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6313-TL-E 969422-CPH6313-TL-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969422-CPH6313-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 1.6 W Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 4 A

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969422-CPH6313-TL-E
Drain to Source Voltage (Vdss): 20 V
Power Dissipation: 1.6 W
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 4 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 969422-CPH6313-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6313-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details