onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6312-TL-E CPH6312-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 243364-CPH6312-TL-E Family Name: CPH6312 Alternative Parts (Cross-Reference): CPH6312-E; Introduction Date: March 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 243364-CPH6312-TL-E Family Name: CPH6312 Alternative Parts (Cross-Reference): CPH6312-E; Introduction Date: March 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6312-TL-E - 243364-CPH6312-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6312-TL-E
243364-CPH6312-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6312-TL-E 243364-CPH6312-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243364-CPH6312-TL-E Family Name: CPH6312 Alternative Parts (Cross-Reference): CPH6312-E; Introduction Date: March 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243364-CPH6312-TL-E
Family Name: CPH6312
Alternative Parts (Cross-Reference): CPH6312-E;
Introduction Date: March 23, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
4V MOSFET Transistor
285-CPH6312-TL-E
4V MOSFET Transistor 285-CPH6312-TL-E
PCH 4V DRIVE SERIES / RF Mosfet Product overview: CPH6312-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6312-TL-E can be used for catalog matching and distributor lookup.

PCH 4V DRIVE SERIES / RF Mosfet Product overview: CPH6312-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6312-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 243364-CPH6312-TL-E 285-CPH6312-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6312-TL-E 4V MOSFET Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Tssop
View Details
PMIC - PMIC - Gate Drivers - LM5111-3MYX/NOPB - 135794-LM5111-3MYX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-MSOP-PowerPad
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
8 suppliers