onsemi 30V 3A MOSFET Transistor CPH6302

Description
Trans MOSFET P-CH Si 30V 3A 6-Pin CPH Product overview: CPH6302 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6302 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 30V 3A 6-Pin CPH Product overview: CPH6302 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6302 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A MOSFET Transistor
285-CPH6302
30V 3A MOSFET Transistor 285-CPH6302
Trans MOSFET P-CH Si 30V 3A 6-Pin CPH Product overview: CPH6302 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6302 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 3A 6-Pin CPH Product overview: CPH6302 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6302 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6302 - 243355-CPH6302 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6302
243355-CPH6302
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6302 243355-CPH6302
Manufacturer: ON Semiconductor Win Source Part Number: 243355-CPH6302 Family Name: CPH6302 Alternative Parts (Cross-Reference): RSQ025P03FRATR; RSQ025P03HZGTR; RRQ020P03TCR; RRQ020P03TR; Introduction Date: March 25, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243355-CPH6302
Family Name: CPH6302
Alternative Parts (Cross-Reference): RSQ025P03FRATR; RSQ025P03HZGTR; RRQ020P03TCR; RRQ020P03TR;
Introduction Date: March 25, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-CPH6302 243355-CPH6302
Product Name 30V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6302
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

P-Channel 1600mA 15V SOIC MOSFET Transistor - 278-TPS1100DRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
PD 791 milliwatts
TJ -40 C (-40 F)
View Details
2 suppliers
 - 2EDN7434FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1464725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type V-dfn3333
View Details
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 720000 milliamps
View Details
4 suppliers