Bipolar (BJT) Transistor NPN 50V 3A 380MHz 1.3W Surface Mount 6-CPH
Bipolar (BJT) Transistor NPN 50V 3A 380MHz 1.3W Surface Mount 6-CPH
Bipolar (BJT) Transistor NPN 50V 3A 380MHz 1.3W Surface Mount 6-CPH
Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), (PNP)NPN Single CPH6, CPH6, 3000-REEL Product overview: CPH6223-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6223-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 867134-CPH6223-TL-E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 3 A 380MHz 1.3 W Surface Mount 6-CPH
Package: SC-74, SOT-457
Package: Reel - TR
Mounting: Surface Mount
Family Name: CPH6223
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: CPH6223-TL-E-ND, CPH6223-TL-EOSTR, CPH6223-TL-EOSCT, CPH6223-TL-EOSDKR
TRANS NPN 50V 3A 6CPH
Bipolar Transistors - BJT SWITCHING DEVICE
TRANS NPN 50V 3A 6CPH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CPH6223-TL-EOSCT-ND | 276-CPH6223-TL-E | 867134-CPH6223-TL-E | CPH6223-TL-E | CPH6223-TL-E | CPH6223-TL-E |
| Product Name | Single Bipolar Transistors | 50V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CPH6223-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SC-74, SOT-457 | SOT3; 6-CPH | 6-CPH | SC-74, SOT-457 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCBO | 100 volts | |||||
| PD | 1300 milliwatts |