Bipolar Transistor, -20V, -3A, Low VCE(sat), PNP Single CPH6, CPH6, 3000-REEL Product overview: CPH6153-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -3A. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6153-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 20V 3A 500MHz 1.3W Surface Mount 6-CPH
Bipolar Transistors - BJT BIP PNP 3A 20V
TRANS PNP 20V 3A 6CPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-CPH6153-TL-E | CPH6153-TL-E-ND | CPH6153-TL-E | CPH6153-TL-E |
| Product Name | -20V -3A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 20 volts | 20 volts | ||
| VCBO | 20 volts |