onsemi Single Bipolar Transistors CPH6153-P-TL-E

Description
Bipolar (BJT) Transistor PNP 20V 3A 500MHz 1.3W Surface Mount 6-CPH
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 3A 500MHz 1.3W Surface Mount 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - CPH6153-P-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
CPH6153-P-TL-E-ND
Single Bipolar Transistors CPH6153-P-TL-E-ND
Bipolar (BJT) Transistor PNP 20V 3A 500MHz 1.3W Surface Mount 6-CPH

Bipolar (BJT) Transistor PNP 20V 3A 500MHz 1.3W Surface Mount 6-CPH

Buy Now Datasheet
Boxes, Enclosures, Racks - Card Guides -  - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
Boxes, Enclosures, Racks - Card Guides
Manufacturer: AMIS Category: Boxes, Enclosures, Racks - Card Guides Packaging: Bulk Part Status: Obsolete Transistor Type: 4 NPN Darlington (Quad) Current - Collector (Ic) (Max): 800 mA Voltage - Collector Emitter Breakdown (Max): 45 V Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Power - Max: 178.5 W Frequency - Transition: 80MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Boxes, Enclosures, Racks - Card Guides
Packaging: Bulk
Part Status: Obsolete
Transistor Type: 4 NPN Darlington (Quad)
Current - Collector (Ic) (Max): 800 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Power - Max: 178.5 W
Frequency - Transition: 80MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH6153-P-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH6153-P-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH6153-P-TL-E
TRANS PNP 20V 3A 6CPH

TRANS PNP 20V 3A 6CPH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number CPH6153-P-TL-E-ND CPH6153-P-TL-E
Product Name Single Bipolar Transistors Boxes, Enclosures, Racks - Card Guides Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-16LVL - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Bipolar Transistors - 1690612 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC859-C - Acme Chip Technology Co., Limited
Specs
Package Type SOT23; SOT-23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details