Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), (PNP)NPN Single CPH6, CPH6, 3000-REEL Product overview: CPH6123-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6123-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 1.3W Surface Mount 6-CPH
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 1.3W Surface Mount 6-CPH
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 1.3W Surface Mount 6-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 1030158-CPH6123-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 390MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 650mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS PNP 50V 3A 6CPH
Bipolar Transistors - BJT SWITCHING DEVICE
TRANS PNP 50V 3A 6CPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-CPH6123-TL-E | 869-1139-6-ND | 1030158-CPH6123-TL-E | CPH6123-TL-E | CPH6123-TL-E | CPH6123-TL-E |
| Product Name | 50V 3A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - CPH6123-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| VCBO | -50 volts | |||||
| fT | 390 MHz |