Bipolar (BJT) Transistor PNP 30V 3A 400MHz 1.3W Surface Mount 6-CPH
Bipolar (BJT) Transistor PNP 30V 3A 400MHz 1.3W Surface Mount 6-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 202776-CPH6122-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 180mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Bipolar Transistor, -30V, -3A, Low VCE(sat), PNP Single CPH6, CPH6, 3000-REEL Product overview: CPH6122-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -3A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6122-TL-E can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP PNP 3A 30V
Trans GP BJT PNP 30V 3A 6-Pin CPH T/R
TRANS PNP 30V 3A 6CPH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CPH6122-TL-EOSTR-ND | 202776-CPH6122-TL-E | 276-CPH6122-TL-E | CPH6122-TL-E | 598-CPH6122-TL-E | CPH6122-TL-E |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - CPH6122-TL-E | -30V -3A Bipolar Transistor | Bipolar Transistors - BJT | Trans GP BJT PNP 30V 3A 6-Pin CPH T/R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; 6-CPH | 6-CPH | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCBO | 30 volts | |||||
| PD | 1300 milliwatts | 1300 milliwatts |