Bipolar (BJT) Transistor PNP 50V 1A 150MHz 1.3W Surface Mount 6-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 202772-CPH6102-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Bipolar Transisitor, -50V, -1A, Low VCE(sat) PNP Single CPH6, 3000-REEL Product overview: CPH6102-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -1A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6102-TL-E can be used for catalog matching and distributor lookup.
TRANS PNP 50V 1A CPH6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CPH6102-TL-E-ND | 202772-CPH6102-TL-E | 276-CPH6102-TL-E | CPH6102-TL-E |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - CPH6102-TL-E | -50V -1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | |
| Package Type | SC-74, SOT-457 | SOT3; 6-CPH | ||
| IC(max) | 1000 milliamps | 1000 milliamps |