onsemi Discrete Semiconductor Products CPH6071-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 116199-CPH6071-TL-E Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - RF Packaging: Reel(TR) Mounting Style: SMD/SMT Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-CPH Power - Max: 900mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 300mA Transistor Type: NPN, PNP DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 5V / 15 @ 50mA, 5V Frequency - Transition: 2.2GHz, 1.5GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 116199-CPH6071-TL-E Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - RF Packaging: Reel(TR) Mounting Style: SMD/SMT Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-CPH Power - Max: 900mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 300mA Transistor Type: NPN, PNP DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 5V / 15 @ 50mA, 5V Frequency - Transition: 2.2GHz, 1.5GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 116199-CPH6071-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
116199-CPH6071-TL-E
Discrete Semiconductor Products 116199-CPH6071-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 116199-CPH6071-TL-E Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - RF Packaging: Reel(TR) Mounting Style: SMD/SMT Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-CPH Power - Max: 900mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 300mA Transistor Type: NPN, PNP DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 5V / 15 @ 50mA, 5V Frequency - Transition: 2.2GHz, 1.5GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 116199-CPH6071-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - RF
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: 6-CPH
Power - Max: 900mW
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 300mA
Transistor Type: NPN, PNP
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 5V / 15 @ 50mA, 5V
Frequency - Transition: 2.2GHz, 1.5GHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 116199-CPH6071-TL-E
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data