onsemi 8 V 150 mA 16 GHz Bipolar Transistor CPH6020-TL-E

Description
RF Transistor, NPN Single, 8 V, 150 mA, fT = 16 GHz, CPH6, 3000-REEL Product overview: CPH6020-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 V, 150 mA, 16 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 8 V, 150 mA, 16 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CPH6020-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Transistor, NPN Single, 8 V, 150 mA, fT = 16 GHz, CPH6, 3000-REEL Product overview: CPH6020-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 V, 150 mA, 16 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 8 V, 150 mA, 16 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CPH6020-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8 V 150 mA 16 GHz Bipolar Transistor
283-CPH6020-TL-E
8 V 150 mA 16 GHz Bipolar Transistor 283-CPH6020-TL-E
RF Transistor, NPN Single, 8 V, 150 mA, fT = 16 GHz, CPH6, 3000-REEL Product overview: CPH6020-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 V, 150 mA, 16 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 8 V, 150 mA, 16 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CPH6020-TL-E can be used for catalog matching and distributor lookup.

RF Transistor, NPN Single, 8 V, 150 mA, fT = 16 GHz, CPH6, 3000-REEL Product overview: CPH6020-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 V, 150 mA, 16 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 8 V, 150 mA, 16 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CPH6020-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - CPH6020-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
CPH6020-TL-E-ND
Bipolar RF Transistors CPH6020-TL-E-ND
RF Transistor NPN 8V 150mA 16GHz 700mW Surface Mount 6-CPH

RF Transistor NPN 8V 150mA 16GHz 700mW Surface Mount 6-CPH

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - CPH6020-TL-E - 867130-CPH6020-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - CPH6020-TL-E
867130-CPH6020-TL-E
TRANSISTORS - RF Transistors (BJT) - CPH6020-TL-E 867130-CPH6020-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 867130-CPH6020-TL-E Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 8V 150mA 16GHz 700mW Surface Mount 6-CPH Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: CPH6020 Categories: Discrete Semiconductor Products Case / Package: 6-CPH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 867130-CPH6020-TL-E
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 8V 150mA 16GHz 700mW Surface Mount 6-CPH
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: CPH6020
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CPH6020-TL-E
Bipolar Transistors - BJT CPH6020-TL-E
Bipolar Transistors - BJT BIP NPN 0.15A 8V FT=16G

Bipolar Transistors - BJT BIP NPN 0.15A 8V FT=16G

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH6020-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH6020-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH6020-TL-E
RF TRANS NPN 8V 16GHZ 6CPH

RF TRANS NPN 8V 16GHZ 6CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-CPH6020-TL-E CPH6020-TL-E-ND 867130-CPH6020-TL-E CPH6020-TL-E CPH6020-TL-E
Product Name 8 V 150 mA 16 GHz Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - CPH6020-TL-E Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 150 milliamps
VCEO 8 volts 8 volts
VCBO 15 volts
PD 700 milliwatts
Unlock Full Specs
to access all available technical data