Trans GP BJT NPN 13V 0.6A Product overview: CPH6010 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 13V, 0.6A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CPH6010 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 243343-CPH6010
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: CPH6010
Introduction Date: May 18, 2008
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-CPH6010 | 243343-CPH6010 |
| Product Name | 13V 0.6A Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |