Trans GP BJT NPN 20V 0.3A 6-Pin CPH Product overview: CPH6006 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CPH6006 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 243341-CPH6006
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: CPH6006
Introduction Date: April 14, 2004
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-CPH6006 | 243341-CPH6006 |
| Product Name | 20V 0.3A Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |