Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 106688-CPH6006-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - RF
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: 6-CPH
Power - Max: 1W
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 300mA
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 5V
Frequency - Transition: 2.2GHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 106688-CPH6006-TL-E |
| Product Name | Discrete Semiconductor Products |