onsemi Bipolar RF Transistors CPH6003A-TL-E

Description
RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH
Request a Quote Datasheet
Description
RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - CPH6003A-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
CPH6003A-TL-EOSTR-ND
Bipolar RF Transistors CPH6003A-TL-EOSTR-ND
RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

Buy Now Datasheet
Bipolar RF Transistors - CPH6003A-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
CPH6003A-TL-EOSCT-ND
Bipolar RF Transistors CPH6003A-TL-EOSCT-ND
RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

Buy Now Datasheet
Bipolar RF Transistors - CPH6003A-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
CPH6003A-TL-EOSDKR-ND
Bipolar RF Transistors CPH6003A-TL-EOSDKR-ND
RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - CPH6003A-TL-E - 867129-CPH6003A-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - CPH6003A-TL-E
867129-CPH6003A-TL-E
TRANSISTORS - RF Transistors (BJT) - CPH6003A-TL-E 867129-CPH6003A-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 867129-CPH6003A-TL-E Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: CPH6003 Categories: Discrete Semiconductor Products Case / Package: 6-CPH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: CPH6003A-TL-E-ND, CPH6003A-TL-EOSCT, CPH6003A-TL-EOSTR, CPH6003A-TL-EOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 867129-CPH6003A-TL-E
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: CPH6003
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CPH6003A-TL-E-ND, CPH6003A-TL-EOSCT, CPH6003A-TL-EOSTR, CPH6003A-TL-EOSDKR

Buy Now Datasheet
Singapore, Singapore
12V 150mA 7GHz SOT-23 Bipolar Transistor
283-CPH6003A-TL-E
12V 150mA 7GHz SOT-23 Bipolar Transistor 283-CPH6003A-TL-E
RF Transistor NPN 12V 150mA 7GHz SOT-23-6 Product overview: CPH6003A-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150mA, 7GHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 150mA, 7GHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CPH6003A-TL-E can be used for catalog matching and distributor lookup.

RF Transistor NPN 12V 150mA 7GHz SOT-23-6 Product overview: CPH6003A-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150mA, 7GHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 150mA, 7GHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CPH6003A-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CPH6003A-TL-E
Bipolar Transistors - BJT CPH6003A-TL-E
Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Buy Now Datasheet
ON Semi CPH6003A-TL-E NPN RF Bipolar Transistor; 0.15 A; 12 V; 6-Pin CPH - 598-CPH6003A-TL-E - Utmel Electronic Limited
Hong Kong, China
ON Semi CPH6003A-TL-E NPN RF Bipolar Transistor; 0.15 A; 12 V; 6-Pin CPH
598-CPH6003A-TL-E
ON Semi CPH6003A-TL-E NPN RF Bipolar Transistor; 0.15 A; 12 V; 6-Pin CPH 598-CPH6003A-TL-E
ON Semi CPH6003A-TL-E NPN RF Bipolar Transistor; 0.15 A; 12 V; 6-Pin CPH

ON Semi CPH6003A-TL-E NPN RF Bipolar Transistor; 0.15 A; 12 V; 6-Pin CPH

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH6003A-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH6003A-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH6003A-TL-E
RF TRANS NPN 12V 7GHZ 6CPH

RF TRANS NPN 12V 7GHZ 6CPH

Supplier's Site
Transistor, Rf, Npn, 12V, 0.15A, Sot-457; Transistor Polarity Onsemi - 13AC3367 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 12V, 0.15A, Sot-457; Transistor Polarity Onsemi
13AC3367
Transistor, Rf, Npn, 12V, 0.15A, Sot-457; Transistor Polarity Onsemi 13AC3367
TRANSISTOR, RF, NPN, 12V, 0.15A, SOT-457; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:7GHz; Power Dissipation Pd:800mW; DC Collector Current:150mA; DC Current Gain hFE:100hFE; RF RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 12V, 0.15A, SOT-457; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:7GHz; Power Dissipation Pd:800mW; DC Collector Current:150mA; DC Current Gain hFE:100hFE; RF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number CPH6003A-TL-EOSTR-ND 867129-CPH6003A-TL-E 283-CPH6003A-TL-E CPH6003A-TL-E 598-CPH6003A-TL-E CPH6003A-TL-E 13AC3367
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - CPH6003A-TL-E 12V 150mA 7GHz SOT-23 Bipolar Transistor Bipolar Transistors - BJT ON Semi CPH6003A-TL-E NPN RF Bipolar Transistor; 0.15 A; 12 V; 6-Pin CPH Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Rf, Npn, 12V, 0.15A, Sot-457; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-CPH TO-3
IC(max) 150 milliamps 150 milliamps
VCEO 12 volts 12 volts 12 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data