Manufacturer: ON Semiconductor
Win Source Part Number: 202771-CPH6001-A-TL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB
Frequency - Transition: 6.7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 90 @ 30mA, 5V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TRANS NPN BIPO 12V 100MA CPH6 Product overview: CPH6001-A-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CPH6001-A-TL-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 202771-CPH6001-A-TL-E | 283-CPH6001-A-TL-E |
| Product Name | TRANSISTORS - RF Transistors (BJT) - CPH6001-A-TL-E | 12V 100MA Bipolar Transistor |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT3; 6-CPH | Reel - TR |
| Packing Method | Reel - TR |