onsemi N-Channel Bipolar Transistor CPH5905H-TL-E

Description
NPN Epitaxial Silicon Transistor and N-Channel Silicon Junction Field Effect Transistor 5-Pin CPH T/R Product overview: CPH5905H-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CPH5905H-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Epitaxial Silicon Transistor and N-Channel Silicon Junction Field Effect Transistor 5-Pin CPH T/R Product overview: CPH5905H-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CPH5905H-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Bipolar Transistor
294-CPH5905H-TL-E
N-Channel Bipolar Transistor 294-CPH5905H-TL-E
NPN Epitaxial Silicon Transistor and N-Channel Silicon Junction Field Effect Transistor 5-Pin CPH T/R Product overview: CPH5905H-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CPH5905H-TL-E can be used for catalog matching and distributor lookup.

NPN Epitaxial Silicon Transistor and N-Channel Silicon Junction Field Effect Transistor 5-Pin CPH T/R Product overview: CPH5905H-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CPH5905H-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - CPH5905H-TL-E - 039948-CPH5905H-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - CPH5905H-TL-E
039948-CPH5905H-TL-E
TRANSISTORS - Transistors - Special Purpose - CPH5905H-TL-E 039948-CPH5905H-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 039948-CPH5905H-TL-E Packaging: Reel - TR Voltage Rating: 50V Current Rating: 150mA Applications: Amplifier Mounting: SMD (SMT) Transistor Polarity: NPN + FET Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-CPH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 039948-CPH5905H-TL-E
Packaging: Reel - TR
Voltage Rating: 50V
Current Rating: 150mA
Applications: Amplifier
Mounting: SMD (SMT)
Transistor Polarity: NPN + FET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 5-CPH
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
JFET NCH J-FET+BIP NPN TR

JFET NCH J-FET+BIP NPN TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - CPH5905H-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
CPH5905H-TL-E
Discrete Semiconductor Products - Transistors - Special Purpose CPH5905H-TL-E
TRANS NPN/JFET N-CH 15V CPH5

TRANS NPN/JFET N-CH 15V CPH5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 294-CPH5905H-TL-E 039948-CPH5905H-TL-E CPH5905H-TL-E CPH5905H-TL-E
Product Name N-Channel Bipolar Transistor TRANSISTORS - Transistors - Special Purpose - CPH5905H-TL-E JFET Discrete Semiconductor Products - Transistors - Special Purpose
Polarity NPN NPN; NPN + FET
PD 350 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data