onsemi TRANSISTORS - Transistors - Special Purpose - CPH5905G-TL-E CPH5905G-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 112026-CPH5905G-TL-E Packaging: Reel - TR Voltage Rating: 50V NPN, 15V N-Channel Current Rating: 150mA NPN, 50mA N-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN, N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-CPH Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 112026-CPH5905G-TL-E Packaging: Reel - TR Voltage Rating: 50V NPN, 15V N-Channel Current Rating: 150mA NPN, 50mA N-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN, N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-CPH Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - CPH5905G-TL-E - 112026-CPH5905G-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - CPH5905G-TL-E
112026-CPH5905G-TL-E
TRANSISTORS - Transistors - Special Purpose - CPH5905G-TL-E 112026-CPH5905G-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 112026-CPH5905G-TL-E Packaging: Reel - TR Voltage Rating: 50V NPN, 15V N-Channel Current Rating: 150mA NPN, 50mA N-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN, N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-CPH Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 112026-CPH5905G-TL-E
Packaging: Reel - TR
Voltage Rating: 50V NPN, 15V N-Channel
Current Rating: 150mA NPN, 50mA N-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: NPN, N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 5-CPH
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel Bipolar Transistor
294-CPH5905G-TL-E
N-Channel Bipolar Transistor 294-CPH5905G-TL-E
NPN Epitaxial Silicon Transistor and N-Channel Silicon Junction Field Effect Transistor 5-Pin CPH T/R Product overview: CPH5905G-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CPH5905G-TL-E can be used for catalog matching and distributor lookup.

NPN Epitaxial Silicon Transistor and N-Channel Silicon Junction Field Effect Transistor 5-Pin CPH T/R Product overview: CPH5905G-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CPH5905G-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFET NCH J-FET+BIP NPN TR

JFET NCH J-FET+BIP NPN TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - CPH5905G-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
CPH5905G-TL-E
Discrete Semiconductor Products - Transistors - Special Purpose CPH5905G-TL-E
TRANS NPN/MOSFET N-CH CPH5

TRANS NPN/MOSFET N-CH CPH5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors Transistors RF Transistors
Product Number 112026-CPH5905G-TL-E 294-CPH5905G-TL-E CPH5905G-TL-E CPH5905G-TL-E
Product Name TRANSISTORS - Transistors - Special Purpose - CPH5905G-TL-E N-Channel Bipolar Transistor JFET Discrete Semiconductor Products - Transistors - Special Purpose
Polarity N-Channel; NPN, N-Channel NPN
Unlock Full Specs
to access all available technical data