onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5855-TL-E CPH5855-TL-E

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967178-CPH5855-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 900 mW Number of Pins: 5 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 2.5 A
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967178-CPH5855-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 900 mW Number of Pins: 5 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 2.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5855-TL-E - 967178-CPH5855-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5855-TL-E
967178-CPH5855-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5855-TL-E 967178-CPH5855-TL-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967178-CPH5855-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 900 mW Number of Pins: 5 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 2.5 A

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967178-CPH5855-TL-E
Drain to Source Voltage (Vdss): 20 V
Power Dissipation: 900 mW
Number of Pins: 5
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 2.5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 967178-CPH5855-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5855-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2903ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details