onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5824-TL-E CPH5824-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052999-CPH5824-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 800 mW Number of Pins: 5 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 1.1 A
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052999-CPH5824-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 800 mW Number of Pins: 5 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 1.1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5824-TL-E - 1052999-CPH5824-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5824-TL-E
1052999-CPH5824-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5824-TL-E 1052999-CPH5824-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052999-CPH5824-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 800 mW Number of Pins: 5 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 1.1 A

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052999-CPH5824-TL-E
Drain to Source Voltage (Vdss): 20 V
Power Dissipation: 800 mW
Number of Pins: 5
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 1.1 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1052999-CPH5824-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5824-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55V 2.8A MOSFET Transistor - 278-AUIRFL024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details