onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH5822-TL-E

Description
PCH+SBD 4V DRIVE SERIES
Description
PCH+SBD 4V DRIVE SERIES

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH5822-TL-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH5822-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH5822-TL-E
PCH+SBD 4V DRIVE SERIES

PCH+SBD 4V DRIVE SERIES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number CPH5822-TL-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details