onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5804-TL-E CPH5804-TL-E

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052998-CPH5804-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 900 mW Resistance: 145 MΩ Number of Pins: 5 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRLML9303TRPBF; FDN337N; SI2307BDS-T1-E3; NTR4503NT1G; SI3552DV-T1-E3; BSL306NH6327XTSA1; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 2 A Drain to Source Resistance: 145 mΩ
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052998-CPH5804-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 900 mW Resistance: 145 MΩ Number of Pins: 5 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRLML9303TRPBF; FDN337N; SI2307BDS-T1-E3; NTR4503NT1G; SI3552DV-T1-E3; BSL306NH6327XTSA1; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 2 A Drain to Source Resistance: 145 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5804-TL-E - 1052998-CPH5804-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5804-TL-E
1052998-CPH5804-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5804-TL-E 1052998-CPH5804-TL-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052998-CPH5804-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 900 mW Resistance: 145 MΩ Number of Pins: 5 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRLML9303TRPBF; FDN337N; SI2307BDS-T1-E3; NTR4503NT1G; SI3552DV-T1-E3; BSL306NH6327XTSA1; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 2 A Drain to Source Resistance: 145 mΩ

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052998-CPH5804-TL-E
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 900 mW
Resistance: 145 MΩ
Number of Pins: 5
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRLML9303TRPBF; FDN337N; SI2307BDS-T1-E3; NTR4503NT1G; SI3552DV-T1-E3; BSL306NH6327XTSA1;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 2 A
Drain to Source Resistance: 145 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1052998-CPH5804-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5804-TL-E
rDS(on) 0.1450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R060M1HXUMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers