Manufacturer: ON Semiconductor
Win Source Part Number: 95825-CPH5617-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 5-CPH
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 150mA
Max Gate Charge: 1.58nC @ 10V
Max Input Capacitance: 7pF @ 10V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 0.15A CPH5 Product overview: CPH5617-TL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH5617-TL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 95825-CPH5617-TL | 285-CPH5617-TL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5617-TL | 30V 0.15A MOSFET Transistor |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| PD | 250 milliwatts | 250 milliwatts |