onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5608 CPH5608

Description
Manufacturer: ON Semiconductor Win Source Part Number: 243302-CPH5608 Family Name: CPH5608 Introduction Date: September 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 243302-CPH5608 Family Name: CPH5608 Introduction Date: September 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5608 - 243302-CPH5608 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5608
243302-CPH5608
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5608 243302-CPH5608
Manufacturer: ON Semiconductor Win Source Part Number: 243302-CPH5608 Family Name: CPH5608 Introduction Date: September 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243302-CPH5608
Family Name: CPH5608
Introduction Date: September 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
100V 0.4A MOSFET Transistor
285-CPH5608
100V 0.4A MOSFET Transistor 285-CPH5608
Trans MOSFET N-CH Si 100V 0.4A 5-Pin CPH Product overview: CPH5608 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH5608 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 100V 0.4A 5-Pin CPH Product overview: CPH5608 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH5608 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 243302-CPH5608 285-CPH5608
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5608 100V 0.4A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data