TRANS NPN/PNP 40V/30V 700MA 5CPH
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 40V, 30V 700mA 540MHz 600mW Surface Mount 5-CPH
Bipolar Transistor, (-)30V, (-)3A, Low VCE(sat), Complementary Dual, CPH5, 3000-REEL Product overview: CPH5541-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5541-TL-E can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 40V/30V 0.7A 5CPH
Bipolar Transistors - BJT BIP PNP+NPN 0.7A 30V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-CPH5541-TL-ECT-ND | 277-CPH5541-TL-E | CPH5541-TL-E | CPH5541-TL-E |
| Product Name | Bipolar Transistor Arrays | Dual 30V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | ||
| Package Type | SOT23; SOT-23-5 Thin, TSOT-23-5 | |||
| IC(max) | 700 milliamps | 700 milliamps | ||
| VCEO | 30 volts | 40 volts |