onsemi TRANSISTORS - Transistors (BJT) - Arrays - CPH5518-TL-H CPH5518-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 202766-CPH5518-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: NPN, PNP (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 50V Max Vce (sat): 190mV @ 10mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 202766-CPH5518-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: NPN, PNP (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 50V Max Vce (sat): 190mV @ 10mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - CPH5518-TL-H - 202766-CPH5518-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CPH5518-TL-H
202766-CPH5518-TL-H
TRANSISTORS - Transistors (BJT) - Arrays - CPH5518-TL-H 202766-CPH5518-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 202766-CPH5518-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: NPN, PNP (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 50V Max Vce (sat): 190mV @ 10mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202766-CPH5518-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: NPN, PNP (Emitter Coupled)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 5-CPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 50V
Max Vce (sat): 190mV @ 10mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 202766-CPH5518-TL-H
Product Name TRANSISTORS - Transistors (BJT) - Arrays - CPH5518-TL-H
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - CD40109BD3 - Lingto Electronic Limited
Specs
Logic Family CMOS
View Details
Translator ICs - 1899184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
SIM card interface level translator with enable pin - NXT4558GUX - Nexperia B.V.
Specs
Package Type SOT1160-1 SOT1160-1
Features RoHS; ESD Protection
Operating Temperature 85 C (185 F)
View Details
2 suppliers