onsemi Bipolar Transistor Arrays CPH5517-TL-E

Description
Bipolar (BJT) Transistor Array NPN, PNP (Common Base) 50V 1A 420MHz 900mW Surface Mount 5-CPH
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP (Common Base) 50V 1A 420MHz 900mW Surface Mount 5-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - CPH5517-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
CPH5517-TL-EOSCT-ND
Bipolar Transistor Arrays CPH5517-TL-EOSCT-ND
Bipolar (BJT) Transistor Array NPN, PNP (Common Base) 50V 1A 420MHz 900mW Surface Mount 5-CPH

Bipolar (BJT) Transistor Array NPN, PNP (Common Base) 50V 1A 420MHz 900mW Surface Mount 5-CPH

Buy Now Datasheet
Bipolar Transistor Arrays - CPH5517-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
CPH5517-TL-EOSTR-ND
Bipolar Transistor Arrays CPH5517-TL-EOSTR-ND
Bipolar (BJT) Transistor Array NPN, PNP (Common Base) 50V 1A 420MHz 900mW Surface Mount 5-CPH

Bipolar (BJT) Transistor Array NPN, PNP (Common Base) 50V 1A 420MHz 900mW Surface Mount 5-CPH

Buy Now Datasheet
Singapore, Singapore
Dual 50V 3A Bipolar Transistor
277-CPH5517-TL-E
Dual 50V 3A Bipolar Transistor 277-CPH5517-TL-E
Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), Complementary Dual CPH5, CPH5, 3000-REEL Product overview: CPH5517-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5517-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), Complementary Dual CPH5, CPH5, 3000-REEL Product overview: CPH5517-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5517-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH5517-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH5517-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH5517-TL-E
TRANS NPN/PNP 50V 1A 5CPH

TRANS NPN/PNP 50V 1A 5CPH

Supplier's Site
Transistor Array, Npn/pnp, 50V, Sot-25; Transistor Polarity Onsemi - 99AC3905 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Npn/pnp, 50V, Sot-25; Transistor Polarity Onsemi
99AC3905
Transistor Array, Npn/pnp, 50V, Sot-25; Transistor Polarity Onsemi 99AC3905
TRANSISTOR ARRAY, NPN/PNP, 50V, SOT-25; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:900mW; DC Collector Current:1A; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-25; No. of RoHS Compliant: Yes

TRANSISTOR ARRAY, NPN/PNP, 50V, SOT-25; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:900mW; DC Collector Current:1A; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-25; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number CPH5517-TL-EOSCT-ND 277-CPH5517-TL-E CPH5517-TL-E 99AC3905
Product Name Bipolar Transistor Arrays Dual 50V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Array, Npn/pnp, 50V, Sot-25; Transistor Polarity Onsemi
Polarity NPN; PNP NPN; PNP NPN; PNP
Package Type SOT23; SOT-23-5 Thin, TSOT-23-5 TO-3; SOT25
IC(max) 1000 milliamps 1000 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data