onsemi TRANSISTORS - Transistors (BJT) - Arrays - CPH5506-TL-E CPH5506-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 013270-CPH5506-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 500MHz, 450MHz Transistor Polarity: NPN, PNP (Emitter Coupled) Family Name: CPH5506 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 225mV @ 15mA, 750mA / 375mV @ 15mA, 750mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): QSZ2TR; QSZ4TR; QSZ2; Introduction Date: July 11, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 013270-CPH5506-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 500MHz, 450MHz Transistor Polarity: NPN, PNP (Emitter Coupled) Family Name: CPH5506 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 225mV @ 15mA, 750mA / 375mV @ 15mA, 750mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): QSZ2TR; QSZ4TR; QSZ2; Introduction Date: July 11, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - CPH5506-TL-E - 013270-CPH5506-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CPH5506-TL-E
013270-CPH5506-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - CPH5506-TL-E 013270-CPH5506-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 013270-CPH5506-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 500MHz, 450MHz Transistor Polarity: NPN, PNP (Emitter Coupled) Family Name: CPH5506 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 225mV @ 15mA, 750mA / 375mV @ 15mA, 750mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): QSZ2TR; QSZ4TR; QSZ2; Introduction Date: July 11, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 013270-CPH5506-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 500MHz, 450MHz
Transistor Polarity: NPN, PNP (Emitter Coupled)
Family Name: CPH5506
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 5-CPH
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 225mV @ 15mA, 750mA / 375mV @ 15mA, 750mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.2W
Alternative Parts (Cross-Reference): QSZ2TR; QSZ4TR; QSZ2;
Introduction Date: July 11, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 013270-CPH5506-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Arrays - CPH5506-TL-E
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EP90DT - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
Translators, Level Shifters - 1727-2772-ND - DigiKey
Specs
Package Type SSOP; "48-BSSOP (0.295"", 7.50mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Translator ICs - 1905991P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details