onsemi Dual 30V 3A 1.2W Bipolar Transistor CPH5505-TL-E

Description
PNP BJT 30V 3A 1.2W Dual Common Emitter SMT 5-Pin CPH Product overview: CPH5505-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 3A, 1.2W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 3A, 1.2W, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5505-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 30V 3A 1.2W Dual Common Emitter SMT 5-Pin CPH Product overview: CPH5505-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 3A, 1.2W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 3A, 1.2W, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5505-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V 3A 1.2W Bipolar Transistor
277-CPH5505-TL-E
Dual 30V 3A 1.2W Bipolar Transistor 277-CPH5505-TL-E
PNP BJT 30V 3A 1.2W Dual Common Emitter SMT 5-Pin CPH Product overview: CPH5505-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 3A, 1.2W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 3A, 1.2W, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5505-TL-E can be used for catalog matching and distributor lookup.

PNP BJT 30V 3A 1.2W Dual Common Emitter SMT 5-Pin CPH Product overview: CPH5505-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 3A, 1.2W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 3A, 1.2W, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5505-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - CPH5505-TL-E - 202764-CPH5505-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CPH5505-TL-E
202764-CPH5505-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - CPH5505-TL-E 202764-CPH5505-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 202764-CPH5505-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 380MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 230mV @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202764-CPH5505-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 380MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 5-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 230mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CPH5505-TL-E
Bipolar Transistors - BJT CPH5505-TL-E
Bipolar Transistors - BJT PNP+PNP 3A 50V

Bipolar Transistors - BJT PNP+PNP 3A 50V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH5505-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH5505-TL-E
TRANS 2PNP 30V 3A 5CPH

TRANS 2PNP 30V 3A 5CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-CPH5505-TL-E 202764-CPH5505-TL-E CPH5505-TL-E CPH5505-TL-E
Product Name Dual 30V 3A 1.2W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - CPH5505-TL-E Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 3000 milliamps 3000 milliamps
VCBO 30 volts
PD 1200 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data