onsemi 30V 3A 1200mW Bipolar Transistor CPH5503-TL-E

Description
Trans GP BJT NPN 30V 3A 1200mW 5-Pin CPH Product overview: CPH5503-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 1200mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5503-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 30V 3A 1200mW 5-Pin CPH Product overview: CPH5503-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 1200mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5503-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A 1200mW Bipolar Transistor
277-CPH5503-TL-E
30V 3A 1200mW Bipolar Transistor 277-CPH5503-TL-E
Trans GP BJT NPN 30V 3A 1200mW 5-Pin CPH Product overview: CPH5503-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 1200mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5503-TL-E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 3A 1200mW 5-Pin CPH Product overview: CPH5503-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 1200mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5503-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 243296-CPH5503-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243296-CPH5503-TL-E
Discrete Semiconductor Products 243296-CPH5503-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243296-CPH5503-TL-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Arrays Family Name: CPH5503-TL-E Introduction Date: November 30, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 243296-CPH5503-TL-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Arrays
Family Name: CPH5503-TL-E
Introduction Date: November 30, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-CPH5503-TL-E 243296-CPH5503-TL-E
Product Name 30V 3A 1200mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 1660454 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details