Manufacturer: ON Semiconductor
Win Source Part Number: 1030153-CPH3456-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 2.8nC @ 4.5V
Max Input Capacitance: 260pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 71 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount 3-CPH
Single N-Channel Power MOSFET 20V, 3.5A, 71mΩ, 3000-REEL Product overview: CPH3456-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3456-TL-W can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 3.5A 3CPH
MOSFET N-CH 20V 3.5A 3CPH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1030153-CPH3456-TL-W | CPH3456-TL-WOSTR-ND | 278-CPH3456-TL-W | CPH3456-TL-W | CPH3456-TL-W | CPH3456-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3456-TL-W | Single FETs, MOSFETs | N-Channel 20V 3.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |