Manufacturer: ON Semiconductor
Win Source Part Number: 1030150-CPH3448-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Max Gate Charge: 4.7nC @ 4.5V
Max Input Capacitance: 430pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Single N-Channel Power MOSFET, 30V, 4A, 50mΩ, 3000-REEL Product overview: CPH3448-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3448-TL-W can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 4A 3CPH
MOSFET, N-CH, 30V, 4A, SOT-23; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET N-CH 30V 4A 3CPH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1030150-CPH3448-TL-W | 278-CPH3448-TL-W | CPH3448-TL-W | 13AC3365 | CPH3448-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3448-TL-W | N-Channel 30V 4A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 4A, Sot-23; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1000 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; SOT23; 3-CPH | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |