The CPH3431 is an N-channel silicon MOSFET designed for general-purpose switching applications. It is packaged in a CPH3 package with dimensions of 2.9 mm x 8.2 mm x 6.1 mm. The device has a drain-to-source voltage rating of 200 V, a continuous drain current of 0.6 A, and a pulsed drain current of 2.4 A. Its on-state resistance ranges from 1.8 Ω to 2.8 Ω depending on gate drive voltage, and it supports efficient 4 V gate drive operation. Total gate charge is 7 nC at 100 V drain-source bias. Power dissipation is rated at 1.0 W when mounted on a 900 mm² × 0.8 mm ceramic board. The channel temperature rating is 150 °C, and the device operates over a storage temperature range of -55 °C to +150 °C.
N-CHANNEL SILICON MOSFET Product overview: CPH3431-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3431-TL-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CPH3431-TL-E |
| Product Name | N-Channel MOSFET Transistor |
| Package Type | Bulk |