onsemi Discrete Semiconductor Products CPH3427-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 118975-CPH3427-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-96 Manufacturer Device Package: 3-CPH FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 100V Current - Continuous Drain (Id) @ 25°C: 1A (Ta) Rds On (Max) @ Id, Vgs: 630 mOhm @ 500mA, 10V Gate Charge (Qg) @ Vgs: 6.5nC @ 10V Input Capacitance (Ciss) @ Vds: 240pF @ 20V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 118975-CPH3427-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-96 Manufacturer Device Package: 3-CPH FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 100V Current - Continuous Drain (Id) @ 25°C: 1A (Ta) Rds On (Max) @ Id, Vgs: 630 mOhm @ 500mA, 10V Gate Charge (Qg) @ Vgs: 6.5nC @ 10V Input Capacitance (Ciss) @ Vds: 240pF @ 20V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 118975-CPH3427-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
118975-CPH3427-TL-E
Discrete Semiconductor Products 118975-CPH3427-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 118975-CPH3427-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-96 Manufacturer Device Package: 3-CPH FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 100V Current - Continuous Drain (Id) @ 25°C: 1A (Ta) Rds On (Max) @ Id, Vgs: 630 mOhm @ 500mA, 10V Gate Charge (Qg) @ Vgs: 6.5nC @ 10V Input Capacitance (Ciss) @ Vds: 240pF @ 20V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 118975-CPH3427-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: SC-96
Manufacturer Device Package: 3-CPH
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 1A (Ta)
Rds On (Max) @ Id, Vgs: 630 mOhm @ 500mA, 10V
Gate Charge (Qg) @ Vgs: 6.5nC @ 10V
Input Capacitance (Ciss) @ Vds: 240pF @ 20V
Power - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 1A MOSFET Transistor
278-CPH3427-TL-E
100V 1A MOSFET Transistor 278-CPH3427-TL-E
MOSFET N-CH 100V 1A CPH3 Product overview: CPH3427-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3427-TL-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1A CPH3 Product overview: CPH3427-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3427-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3427-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3427-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3427-TL-E
MOSFET N-CH 100V 1A 3CPH

MOSFET N-CH 100V 1A 3CPH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 118975-CPH3427-TL-E 278-CPH3427-TL-E CPH3427-TL-E
Product Name Discrete Semiconductor Products 100V 1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIGW50N65F5XKSA1 - 860800-AIGW50N65F5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-41
Features IGBT Trench 650 V 270 W Through Hole PG-TO247-3-41
View Details
7 suppliers