onsemi 20V 2.2A MOSFET Transistor CPH3413

Description
Trans MOSFET N-CH 20V 2.2A 3-Pin CPH Product overview: CPH3413 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH3413 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 20V 2.2A 3-Pin CPH Product overview: CPH3413 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH3413 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.2A MOSFET Transistor
285-CPH3413
20V 2.2A MOSFET Transistor 285-CPH3413
Trans MOSFET N-CH 20V 2.2A 3-Pin CPH Product overview: CPH3413 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH3413 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 2.2A 3-Pin CPH Product overview: CPH3413 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH3413 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3413 - 243278-CPH3413 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3413
243278-CPH3413
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3413 243278-CPH3413
Manufacturer: ON Semiconductor Win Source Part Number: 243278-CPH3413 Family Name: CPH3413 Introduction Date: February 27, 2001 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243278-CPH3413
Family Name: CPH3413
Introduction Date: February 27, 2001
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-CPH3413 243278-CPH3413
Product Name 20V 2.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3413
Package Type SOT3
Unlock Full Specs
to access all available technical data